Search
Filters

INA154UA

Part No : INA154UA
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP DIFF 3.1MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,312 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Slew Rate 14 V/μs
-3db Bandwidth 3.1MHz
Voltage - Input Offset 100μV
Operating Supply Current 2.4mA
Channel Output Current 60mA
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1045452-INA154UA
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Portable Devices
The INA154UA Differential amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 8 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The INA154UA provides the temperature range of -40°C to 85°C , 14 V/μs slew rate, 100μV input offset voltage and 2.4mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Slew Rate 14 V/μs
-3db Bandwidth 3.1MHz
Voltage - Input Offset 100μV
Operating Supply Current 2.4mA
Channel Output Current 60mA
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1045452-INA154UA
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Portable Devices
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for INA154UA
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
INA154UA Price

INA154UA Datasheet
INA154UA Application

INA154UA Replacement
INA154UA Pdf

INA154UA Pinout
INA154UA Image

INA154UA Picture
INA154UA In Stock

INA154UA Distributor
INA154UA Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
128K x 36, 256K x 18 3.3V Synchronous ZBT SRAMs 2.5V I/O, Burst Counter Pipelined Outputs
10
CMOS Digital Integrated Circuit Silicon Monolithic
1800
Ultra High Slew Rate, Closed Loop Buffer
14
IC CLK BUFFER 1:4 200MHZ 8SOIC
539
IC MCU USB PERIPH HI SPD 56-SSOP
60
IC MCU 8BIT 128KB FLASH 80TQFP
50

Top Sellers