Search
Filters

INA155EA/250

Part No : INA155EA/250
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP INSTR 550KHZ RRO 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,416 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 6.5 V/μs
-3db Bandwidth 550kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Operating Supply Current 1.7mA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1045453-INA155EA/250
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The INA155EA/250 Instrumentation amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 5.5 V. It is available in a 8-VSSOP package, mounted by SMD (SMT). The INA155EA/250 provides the temperature range of -55°C to 125°C , 1pA input bias current,6.5 V/μs slew rate, 200μV input offset voltage and 1.7mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 6.5 V/μs
-3db Bandwidth 550kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Operating Supply Current 1.7mA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1045453-INA155EA/250
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for INA155EA/250
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
INA155EA/250 Price

INA155EA/250 Datasheet
INA155EA/250 Application

INA155EA/250 Replacement
INA155EA/250 Pdf

INA155EA/250 Pinout
INA155EA/250 Image

INA155EA/250 Picture
INA155EA/250 In Stock

INA155EA/250 Distributor
INA155EA/250 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
N-CHANNEL ENHANCEMENT MODE POWER MOS TRANSISTOR
10
easySPIN – fully integrated microstepping motor driver
520
IC MCU 16BIT 512KB FLASH 44QFN / MCU 16-bit dsPIC 512KB Flash 3.3V 44-Pin QFN EP Tube
2
High Performance, 4-/8-Channel, Fault-Protected Analog Multiplexers
MEMS 3-axis - ±2g/±8g digital output low power linear accelerometer evaluation board based on LIS302DL
LED YLW-GRN CLEAR 2SMD R/A
2000
DGTL ISO 2.5KV GEN PURP 16SOIC
87

Top Sellers