The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

INA2126E/250G4

Part No INA2126E/250G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 200KHZ 16SSOP / INST Amp Dual ±18V/36V 16-Pin SSOP T/R
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
Pricing & Ordering $3.946 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
9+
$5.6530
$50.877
22+
$4.6380
$102.036
34+
$4.4930
$152.762
46+
$4.3480
$200.008
60+
$4.2030
$252.180
80+
$3.7690
$301.520
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,330 pieces
MOQ: 9 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type Instrumentation
Number of Circuits 2
SR - Slew Rate 0.4 V/μs
-3db Bandwidth 200kHz
Current - Input Bias 10nA
Voltage - Input Offset 100μV
Operating Supply Current 175μA
Output Current per Channel 10mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 776785-INA2126E/250G4
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Family Name INA2126
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
INA2126E/250;  INA2126PG4; INA2126U/2K5; INA2126P;  

Description

Product Overview: INA2126E/250G4

The INA2126E/250G4 is a precision instrumentation amplifier designed and manufactured by Texas Instruments. This high-quality electronic component is engineered to offer exceptional accuracy and low noise in a broad range of applications, making it a versatile choice for professionals in the field of electronics.

Key Features

  • Dual Channel: The INA2126E/250G4 features two independent instrumentation amplifiers in one package, allowing for space-saving and simplified design in dual-channel applications.
  • High Precision: With excellent linearity and minimal offset drift, this amplifier ensures high-precision measurements, which is essential for critical applications such as medical instrumentation and industrial process control.
  • Low Noise: The device boasts a low noise density, which is crucial for applications that require a high signal-to-noise ratio, such as audio processing and data acquisition systems.
  • Wide Supply Range: It operates across a wide supply voltage range, accommodating various power supply specifications and enabling flexibility in system design.
  • Robust Output: The INA2126E/250G4 can drive heavy loads with its robust output stage, making it well-suited for driving analog-to-digital converters (ADCs) directly without the need for additional buffer stages.

Applications

The INA2126E/250G4 is ideal for a multitude of applications where accurate signal amplification is required. Its typical applications include:

  • Medical instrumentation
  • Industrial process controls
  • Test and measurement equipment
  • Strain gauges and bridge sensors
  • Audio processing
  • Data acquisition systems

Technical Specifications

Parameter Value
Number of Channels 2
Supply Voltage Range ±2.25V to ±18V
Operating Temperature Range -40°C to +85°C
Package 16-Pin SOIC

With its combination of dual-channel configuration, high precision, and low noise performance, the INA2126E/250G4 from Texas Instruments stands out as a reliable and efficient solution for sophisticated signal processing requirements.