We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

INA2126UA

Part No : INA2126UA
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP INSTR 200KHZ 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,867 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 2
Slew Rate 0.4 V/μs
-3db Bandwidth 200kHz
Current - Input Bias 10nA
Voltage - Input Offset 150μV
Operating Supply Current 175μA
Channel Output Current 10mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1045521-INA2126UA
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
The INA2126UA Instrumentation amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 36 V. It is available in a 16-SOIC package, mounted by SMD (SMT). The INA2126UA provides the temperature range of -40°C to 85°C , 10nA input bias current,0.4 V/μs slew rate, 150μV input offset voltage and 175μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 2
Slew Rate 0.4 V/μs
-3db Bandwidth 200kHz
Current - Input Bias 10nA
Voltage - Input Offset 150μV
Operating Supply Current 175μA
Channel Output Current 10mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1045521-INA2126UA
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for INA2126UA
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
INA2126UA Price

INA2126UA Datasheet
INA2126UA Application

INA2126UA Replacement
INA2126UA Pdf

INA2126UA Pinout
INA2126UA Image

INA2126UA Picture
INA2126UA In Stock

INA2126UA Distributor
INA2126UA Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Low Dropout 300mA CMOS Regulator
9600
MOSFET N-CH 650V 10.6A TO220
DIODE GEN PURP 200V 1A PMDS
150
1.5A SURFACE MOUNT GLASS PASSIVATED BRIDGE RECTIFIER
129
IC REG CTRLR BUCK 16MSOP
250
IC COMPARATOR LP DUAL 8-SOIC
55059