Search
Filters

INA2332AIPWT

Part No : INA2332AIPWT
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP INSTR 2MHZ RRO 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,750 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 5 V/μs
-3db Bandwidth 2MHz
Current - Input Bias 0.5pA
Voltage - Input Offset 2mV
Operating Supply Current 415μA
Channel Output Current 48mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1045564-INA2332AIPWT
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
The INA2332AIPWT Instrumentation amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.5 V and up to 5.5 V. It is available in a 14-TSSOP package, mounted by SMD (SMT). The INA2332AIPWT provides the temperature range of -55°C to 125°C , 0.5pA input bias current,5 V/μs slew rate, 2mV input offset voltage and 415μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 5 V/μs
-3db Bandwidth 2MHz
Current - Input Bias 0.5pA
Voltage - Input Offset 2mV
Operating Supply Current 415μA
Channel Output Current 48mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1045564-INA2332AIPWT
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for INA2332AIPWT
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
INA2332AIPWT Price

INA2332AIPWT Datasheet
INA2332AIPWT Application

INA2332AIPWT Replacement
INA2332AIPWT Pdf

INA2332AIPWT Pinout
INA2332AIPWT Image

INA2332AIPWT Picture
INA2332AIPWT In Stock

INA2332AIPWT Distributor
INA2332AIPWT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
6A SINGLE HIGH-SPEED, CMOS POWER MOSFET DRIVER
1
CAP TRIM 170-550PF 175V T/H
5940
IC MCU 32BIT 3MB FLASH 337NFBGA
45
40-Channel, 3 V/5 V, Single-Supply 12-Bit, denseDAC
30
IC RF TXRX+MCU BLUETOOTH 68UFBGA
141
PWM CONTROL CIRCUIT
175
OSC XO 1.8V 54MHZ
247

Top Sellers