Search
Filters

INA2332AIPWTG4

Part No : INA2332AIPWTG4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP INSTR 2MHZ RRO 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,750 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 5 V/μs
-3db Bandwidth 2MHz
Current - Input Bias 0.5pA
Voltage - Input Offset 2mV
Operating Supply Current 415μA
Channel Output Current 48mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1045565-INA2332AIPWTG4
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The INA2332AIPWTG4 Instrumentation amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.5 V and up to 5.5 V. It is available in a 14-TSSOP package, mounted by SMD (SMT). The INA2332AIPWTG4 provides the temperature range of -55°C to 125°C , 0.5pA input bias current,5 V/μs slew rate, 2mV input offset voltage and 415μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 5 V/μs
-3db Bandwidth 2MHz
Current - Input Bias 0.5pA
Voltage - Input Offset 2mV
Operating Supply Current 415μA
Channel Output Current 48mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1045565-INA2332AIPWTG4
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for INA2332AIPWTG4
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
INA2332AIPWTG4 Price

INA2332AIPWTG4 Datasheet
INA2332AIPWTG4 Application

INA2332AIPWTG4 Replacement
INA2332AIPWTG4 Pdf

INA2332AIPWTG4 Pinout
INA2332AIPWTG4 Image

INA2332AIPWTG4 Picture
INA2332AIPWTG4 In Stock

INA2332AIPWTG4 Distributor
INA2332AIPWTG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Dual Bootstrapped 12 V MOSFET Driver with Output Disable
1659
IC EEPROM 2KBIT 2MHZ 8SOP
163
IC GATE NOR 1CH 2-INP SC-70-5
5274
IC MUX/DEMUX QUAD 2X1 16QSOP
36
IC TRANSCEIVER FULL 100TQFP
6
IC OPAMP GP 550KHZ RRO 8SOIC
17

Top Sellers