ISO5852SQDWRQ1

Part No :
ISO5852SQDWRQ1
Manufacturer :
Catalog :
Isolators - Gate Drivers
Description :
DGTL ISO 5.7KV GATE DRVR 16SOIC / High-CMTI 2.5-A and 5-A Reinforced Isolated IGBT, MOSFET Gate Driver
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
Unit Price
Ext. Price
1+
$162.5810
$162.581
2+
$157.5000
$315.000
3+
$142.2590
$426.777
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,700 pieces
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
Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100kV/μs
Propagation Delay tpLH / tpHL (Maximum) 110ns, 110ns
Rise / Fall Time (Typ) 18ns, 20ns
Current - Output High, Low 1.5A, 3.4A
Current - Peak Output 2.7A, 5.5A
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Approvals CQC, CSA, TUV, UL, VDE
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
Win Source Part Number 805013-ISO5852SQDWRQ1
Products specifications
ECAD Module
Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100kV/μs
Propagation Delay tpLH / tpHL (Maximum) 110ns, 110ns
Rise / Fall Time (Typ) 18ns, 20ns
Current - Output High, Low 1.5A, 3.4A
Current - Peak Output 2.7A, 5.5A
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Approvals CQC, CSA, TUV, UL, VDE
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
Win Source Part Number 805013-ISO5852SQDWRQ1
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ISO5852SQDWRQ1
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
ISO5852SQDWRQ1 Price

ISO5852SQDWRQ1 Datasheet
ISO5852SQDWRQ1 Application

ISO5852SQDWRQ1 Replacement
ISO5852SQDWRQ1 Pdf

ISO5852SQDWRQ1 Pinout
ISO5852SQDWRQ1 Image

ISO5852SQDWRQ1 Picture
ISO5852SQDWRQ1 In Stock

ISO5852SQDWRQ1 Distributor
ISO5852SQDWRQ1 Isolators - Gate Drivers

Image
Mfr.Part No
Description
Stock
Trans GP BJT PNP 90V 0.05A 3-Pin TO-92 / Silicon PNP Epitaxial
Cap Tant Solid 15uF 35V X CASE 10% (7.3 X 4.3 X 4mm) SMD 7343-43 0.9 Ohm 125°C
TVS DIODE 120VWM 193VC SMA
4000
ITU CO/PABX SLIC with Low Power Standby
1740
SURFACE MOUNT GLASS PASSIVATED JUNCTION FAST EFFICIENT RECTIFIER
150
IGBT 600V 40A 150W TO247AD
9750
2.5A High Efficiency Synchronous Switching Regulator | IC REG BUCK 3.3V 2.5A 16TSSOP
600
Tray Pkged / 4-BIT Ecc, X8 I/o And 1.8V Vcc Spansiona(r) Slc Nand Flash Memory, TSOP
804

Top Sellers