Search
Filters

LM1084IS-5.0/NOPB

Part No : LM1084IS-5.0/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 5A DDPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,380 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.5V @ 5A
Output Current 5A
Operating Supply Current 10mA
PSRR 68dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 1052643-LM1084IS-5.0/NOPB
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Texas Instruments LM1084IS-5.0/NOPB, 5A Fixed REG LDO, offers a maximum input voltage of 25V, with a 1.5V @ 5A maximum drop voltage. The LM1084IS-5.0/NOPB is fully intergrated into a DDPAK/TO-263-3 package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.5V @ 5A
Output Current 5A
Operating Supply Current 10mA
PSRR 68dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 1052643-LM1084IS-5.0/NOPB
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM1084IS-5.0/NOPB
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
LM1084IS-5.0/NOPB Price

LM1084IS-5.0/NOPB Datasheet
LM1084IS-5.0/NOPB Application

LM1084IS-5.0/NOPB Replacement
LM1084IS-5.0/NOPB Pdf

LM1084IS-5.0/NOPB Pinout
LM1084IS-5.0/NOPB Image

LM1084IS-5.0/NOPB Picture
LM1084IS-5.0/NOPB In Stock

LM1084IS-5.0/NOPB Distributor
LM1084IS-5.0/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT SCHOTTKY BARRIER DIODE
5144
Remote 16-bit I/O expander for Fm+ I2C-bus with reset
592
CAP TANT 470UF 6.3V 10% 2917
50
High CMR, High Speed TTL Compatible Optocouplers | OPTOISO 3.75KV OPEN COLL 8DIP
76

Top Sellers