Search
Filters

LM1086CS-2.85/NOPB

Part No : LM1086CS-2.85/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.85V 1.5A DDPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 27V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 1.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 5mA to 10mA
PSRR 72dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 1052655-LM1086CS-2.85/NOPB
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Texas Instruments LM1086CS-2.85/NOPB, 1.5A Fixed REG LDO, offers a maximum input voltage of 27V, with a 1.5V @ 1.5A maximum drop voltage. The LM1086CS-2.85/NOPB is fully intergrated into a DDPAK/TO-263-3 package, opreating at different temperatures from 0°C to 125°C, with 2.85V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 27V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 1.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 5mA to 10mA
PSRR 72dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 1052655-LM1086CS-2.85/NOPB
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM1086CS-2.85/NOPB
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
LM1086CS-2.85/NOPB Price

LM1086CS-2.85/NOPB Datasheet
LM1086CS-2.85/NOPB Application

LM1086CS-2.85/NOPB Replacement
LM1086CS-2.85/NOPB Pdf

LM1086CS-2.85/NOPB Pinout
LM1086CS-2.85/NOPB Image

LM1086CS-2.85/NOPB Picture
LM1086CS-2.85/NOPB In Stock

LM1086CS-2.85/NOPB Distributor
LM1086CS-2.85/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
New shape of cover can improve the flux invasion compared with current products | CAP TRIMMER 8-45PF 25V SMD
198
4K I2C Serial EEPROM
887
PNP SURFACE MOUNT TRANSISTOR
500
Conformal Coated RF Choke | FIXED IND 68UH 135MA 6.7 OHM TH
87
512 K x 16 bit Low Voltage and Ultra Low Power CMOS Static RAM
1
EVAL KIT FOR ACT2802QL-T NO LGHT
127

Top Sellers