Search
Filters

LM120H-5.0

Part No : LM120H-5.0
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO -5V 0.5A TO3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -25V
Nominal Output Voltage (Min/Fixed) -5V
Output Current 1.5A
Operating Supply Current 1mA
PSRR 64dB (120Hz)
Control Protection Features Over Temperature
Temperature Range - Operating -55°C to 150°C
Mounting Through Hole
Case / Package TO-3
Win Source Part Number 1052691-LM120H-5.0
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Texas Instruments LM120H-5.0, 1.5A Fixed REG LDO, offers a maximum input voltage of -25V, the LM120H-5.0 is fully intergrated into a TO-3 package, opreating at different temperatures from -55°C to 150°C, with -5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -25V
Nominal Output Voltage (Min/Fixed) -5V
Output Current 1.5A
Operating Supply Current 1mA
PSRR 64dB (120Hz)
Control Protection Features Over Temperature
Temperature Range - Operating -55°C to 150°C
Mounting Through Hole
Case / Package TO-3
Win Source Part Number 1052691-LM120H-5.0
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM120H-5.0
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
LM120H-5.0 Price

LM120H-5.0 Datasheet
LM120H-5.0 Application

LM120H-5.0 Replacement
LM120H-5.0 Pdf

LM120H-5.0 Pinout
LM120H-5.0 Image

LM120H-5.0 Picture
LM120H-5.0 In Stock

LM120H-5.0 Distributor
LM120H-5.0 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 150V 1A SMA
2969
TRANS 2NPN 50V 0.1A SMINI5
OptiMOS 2 Power-Transistor
20
SMPS ICs for mains LED drivers
2
DGTL ISO 2.5KV GEN PURP 8SOIC
19
DIODE ARRAY SCHOTTKY 30V SOT323
555
CONV DC/DC 3W 24VIN 5VOUT DIP24
30
6-PIN DIP ZERO-CROSS OPTOISOLATORS TRIAC DRIVER OUTPUT (800 VOLT PEAK)
367

Top Sellers