Search
Filters

LM139AD

Part No : LM139AD
Manufacturer : Texas Instruments
Catalog : Linear - Comparators
Description : IC QUAD DIFF COMPARATOR 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,443 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 30 V, ±1 V to 15 V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 0.1μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1052709-LM139AD
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Industrial
Texas Instruments LM139AD is available at WIN SOURCE. Please review product page below for detailed information, including LM139AD price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LM139AD to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 30 V, ±1 V to 15 V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 0.1μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1052709-LM139AD
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM139AD
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
LM139AD Price

LM139AD Datasheet
LM139AD Application

LM139AD Replacement
LM139AD Pdf

LM139AD Pinout
LM139AD Image

LM139AD Picture
LM139AD In Stock

LM139AD Distributor
LM139AD Linear - Comparators

Image
Mfr.Part No
Description
Stock
IC INVERTER DUAL 4-INPUT 20SOIC
302
MOSFET N-CH 250V 42A TO-3P
3250
TRANS PNP 800MA 120V TO226-3
1079
Power MOSFET
1006
IC REG LDO ADJ 0.25A 6SON
38
IC I/O EXPANDER SPI 28B 36SSOP
3

Top Sellers