Search
Filters

LM140K-12

Part No : LM140K-12
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 12V 1A TO3-2
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,550 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 72 pct.
Popularity Medium
Win Source Part Number 1052715-LM140K-12
Case / Package TO-3
Mounting Through Hole
Temperature Range - Operating -55°C to 125°C
Control Protection Features Over Temperature. Short Circuit
PSRR 72dB (120Hz)
Operating Supply Current 6mA
Output Current 1A
Dropout Voltage-Max 2V @ 1A
Nominal Output Voltage (Min/Fixed) 12V
Maximum Input Voltage 27V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
Texas Instruments LM140K-12, 1A Fixed REG LDO, offers a maximum input voltage of 27V, with a 2V @ 1A maximum drop voltage. The LM140K-12 is fully intergrated into a TO-3 package, opreating at different temperatures from -55°C to 125°C, with 12V nominal voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 72 pct.
Popularity Medium
Win Source Part Number 1052715-LM140K-12
Case / Package TO-3
Mounting Through Hole
Temperature Range - Operating -55°C to 125°C
Control Protection Features Over Temperature. Short Circuit
PSRR 72dB (120Hz)
Operating Supply Current 6mA
Output Current 1A
Dropout Voltage-Max 2V @ 1A
Nominal Output Voltage (Min/Fixed) 12V
Maximum Input Voltage 27V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM140K-12
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
LM140K-12 Price

LM140K-12 Datasheet
LM140K-12 Application

LM140K-12 Replacement
LM140K-12 Pdf

LM140K-12 Pinout
LM140K-12 Image

LM140K-12 Picture
LM140K-12 In Stock

LM140K-12 Distributor
LM140K-12 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 1KV 1.5A DO204
BATTERY LEAD ACID 12V 26AH
5
8K SPI Bus Serial EEPROM | IC EEPROM 8K SPI 10MHZ 8TSSOP
30
RES SMD 330 OHM 5% 1/4W 1206
1000
General Purpose Transistors PNP Silicon
7800
IC SWITCH DUAL SPST US8
368
N CHANNEL MOS TYPE (STROBE FLASH APPLICATIONS)
29

Top Sellers