Search
Filters

LM140LAH-5.0

Part No : LM140LAH-5.0
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 0.1A TO3
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 2V @ 1A
Output Current 100mA
Operating Supply Current 3mA to 4.5mA
PSRR 72dB (120Hz)
Control Protection Features Over Temperature. Short Circuit
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package TO-3
Win Source Part Number 1052720-LM140LAH-5.0
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Texas Instruments LM140LAH-5.0, 100mA Fixed REG LDO, offers a maximum input voltage of 20V, with a 2V @ 1A maximum drop voltage. The LM140LAH-5.0 is fully intergrated into a TO-3 package, opreating at different temperatures from -55°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 2V @ 1A
Output Current 100mA
Operating Supply Current 3mA to 4.5mA
PSRR 72dB (120Hz)
Control Protection Features Over Temperature. Short Circuit
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package TO-3
Win Source Part Number 1052720-LM140LAH-5.0
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM140LAH-5.0
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
LM140LAH-5.0 Price

LM140LAH-5.0 Datasheet
LM140LAH-5.0 Application

LM140LAH-5.0 Replacement
LM140LAH-5.0 Pdf

LM140LAH-5.0 Pinout
LM140LAH-5.0 Image

LM140LAH-5.0 Picture
LM140LAH-5.0 In Stock

LM140LAH-5.0 Distributor
LM140LAH-5.0 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
STANDARD CAPACITANCE TVS ARRAY
500V P-Channel MOSFET
82
IC REG LINEAR 3.6V 50MA SOT23-5
300
MOSFET P-CH 20V 4.1A SC75-6
4246
CAP FILM 1000PF 10% 400VDC 2DIP
1194
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14VQFN
171
IC ADC 12BIT 2.5MSPS TSOT23-8
300
R/G/B VIDEO AMPLIFIER FOR MONITORS
103

Top Sellers