Search
Filters

LM20125MHE/NOPB

Part No : LM20125MHE/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 5A SYNC 16HTSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,750 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 45 pct.
Popularity Medium
Win Source Part Number 1052749-LM20125MHE/NOPB
Case / Package 16-HTSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier Yes
Frequency - Switching 500kHz
Output Current 5A
Maximum Output Voltage 4.68V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Input Voltage 5.5V
Minimum Input Voltage 2.95V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The LM20125MHE/NOPB is manufactured by Texas Instruments, which is available in 16-HTSSOP, with the function of Step-Down. The part operates from 2.95V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 500kHz switching frequency, which is capable of supplying 5A output current, with an output voltage of 0.8V.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 45 pct.
Popularity Medium
Win Source Part Number 1052749-LM20125MHE/NOPB
Case / Package 16-HTSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier Yes
Frequency - Switching 500kHz
Output Current 5A
Maximum Output Voltage 4.68V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Input Voltage 5.5V
Minimum Input Voltage 2.95V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM20125MHE/NOPB
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
LM20125MHE/NOPB Price

LM20125MHE/NOPB Datasheet
LM20125MHE/NOPB Application

LM20125MHE/NOPB Replacement
LM20125MHE/NOPB Pdf

LM20125MHE/NOPB Pinout
LM20125MHE/NOPB Image

LM20125MHE/NOPB Picture
LM20125MHE/NOPB In Stock

LM20125MHE/NOPB Distributor
LM20125MHE/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC MPU MPC83XX 333MHZ 516BGA
50
Quad High-Speed Precision Difet ® OPERATIONAL AMPLIFIER
20
IC MONITOR SIX SUPPLY PREC 8DFN
14
DIODE SCHOTTKY 50V 100MA 3MCP
2700
QUADRUPLE 2-INPUT POSITIVE-NAND GATES WITH OPEN-COLLECTOR OUTPUTS
6
600V N-Channel MOSFET
340

Top Sellers