We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

LM20136MHX/NOPB

Part No : LM20136MHX/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 6A SYNC 16-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 4.68V
Output Current 6A
Frequency - Switching 410kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1052754-LM20136MHX/NOPB
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
The LM20136MHX/NOPB is manufactured by Texas Instruments, which is available in 16-HTSSOP, with the function of Step-Down. The part operates from 2.95V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 410kHz switching frequency, which is capable of supplying 6A output current, with an output voltage of 0.8V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 4.68V
Output Current 6A
Frequency - Switching 410kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1052754-LM20136MHX/NOPB
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM20136MHX/NOPB
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
LM20136MHX/NOPB Price

LM20136MHX/NOPB Datasheet
LM20136MHX/NOPB Application

LM20136MHX/NOPB Replacement
LM20136MHX/NOPB Pdf

LM20136MHX/NOPB Pinout
LM20136MHX/NOPB Image

LM20136MHX/NOPB Picture
LM20136MHX/NOPB In Stock

LM20136MHX/NOPB Distributor
LM20136MHX/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IGBT 600V 40A 160W TO3P
390
2M-BIT [256K x 8] CMOS SINGLE VOLTAGE 3V ONLY FLASH MEMORY
624
IC OP AMP DUAL 1MHZ 8SOP
222
IC SWITCH QUAD 1X1 16DIP
5
IC TXRX RS485/422 14-SOIC
395
IC REG MULT CONFIG INV ADJ 8SOIC
2510
LED 7SEG .80" SGL 630NM RED CC
300
SURFACE MOUNT ZENER DIODE
300
4.5V to 18V Input, 3-A Synchronous Step-Down SWIFT™ Converter with Eco-Mode™ | IC REG BUCK ADJUSTABLE 3A 8SOPWR
34