Search
Filters

LM20154MHE/NOPB

Part No : LM20154MHE/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 4A SYNC 16-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 222 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 4.68V
Output Current 4A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1052765-LM20154MHE/NOPB
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
The LM20154MHE/NOPB is manufactured by Texas Instruments, which is available in 16-HTSSOP, with the function of Step-Down. The part operates from 2.95V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 1MHz switching frequency, which is capable of supplying 4A output current, with an output voltage of 0.8V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 4.68V
Output Current 4A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1052765-LM20154MHE/NOPB
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM20154MHE/NOPB
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
LM20154MHE/NOPB Price

LM20154MHE/NOPB Datasheet
LM20154MHE/NOPB Application

LM20154MHE/NOPB Replacement
LM20154MHE/NOPB Pdf

LM20154MHE/NOPB Pinout
LM20154MHE/NOPB Image

LM20154MHE/NOPB Picture
LM20154MHE/NOPB In Stock

LM20154MHE/NOPB Distributor
LM20154MHE/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
TRANS PNP 45V 6A TO-220
126
IC FPGA 92 I/O 144TQFP
FIXED IND 6.8UH 285MA 1.2 OHM
233
Filters for Communication Equipment Chip Multilayer LC Filters (BPF)
220
LM4051 Precision Micropower Shunt Voltage Reference | IC VREF SHUNT ADJ SOT23-3
1054

Top Sellers