Search
Filters

LM21212MHE-2/NOPB

Part No : LM21212MHE-2/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 12A SYNC 20TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 12A
Frequency - Switching 300kHz to 1.55MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1052778-LM21212MHE-2/NOPB
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
The LM21212MHE-2/NOPB is manufactured by Texas Instruments, which is available in 20-HTSSOP, with the function of Step-Down. The part operates from 2.95V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 300kHz to 1.55MHz switching frequency, which is capable of supplying 12A output current, with an output voltage of 0.6V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 12A
Frequency - Switching 300kHz to 1.55MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1052778-LM21212MHE-2/NOPB
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM21212MHE-2/NOPB
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
LM21212MHE-2/NOPB Price

LM21212MHE-2/NOPB Datasheet
LM21212MHE-2/NOPB Application

LM21212MHE-2/NOPB Replacement
LM21212MHE-2/NOPB Pdf

LM21212MHE-2/NOPB Pinout
LM21212MHE-2/NOPB Image

LM21212MHE-2/NOPB Picture
LM21212MHE-2/NOPB In Stock

LM21212MHE-2/NOPB Distributor
LM21212MHE-2/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 25V 23A D2PAK
379
CMOS 4-bit Single-Chip Microcomputers with the same architecture as the HMCS400 Series
1163
FIXED IND 22UH 3.5A 43 MOHM SMD / SRR1208 Series - Shielded High Power Inductors
380
Silicon PNP epitaxial planer typeFor low-frequency amplification)
110
SURFACE MOUNT SILICON ZENER DIODES
3500
TRANS NPN 20V 4.5A SOT23-3
265

Top Sellers