Search
Filters

LM224KAN

Part No : LM224KAN
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1.2MHZ 14DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,342 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 1.2MHz
Current - Input Bias 20nA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Channel Output Current 60mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 1052798-LM224KAN
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
The LM224KAN General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 3 V and up to 32 V. It is available in a 14-PDIP package, mounted by Through Hole. The LM224KAN provides the temperature range of -25°C to 85°C , 20nA input bias current,0.5 V/μs slew rate, 3mV input offset voltage and 1.4mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 1.2MHz
Current - Input Bias 20nA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Channel Output Current 60mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 1052798-LM224KAN
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM224KAN
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
LM224KAN Price

LM224KAN Datasheet
LM224KAN Application

LM224KAN Replacement
LM224KAN Pdf

LM224KAN Pinout
LM224KAN Image

LM224KAN Picture
LM224KAN In Stock

LM224KAN Distributor
LM224KAN Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 30V TO247-3
5058
IC REG LDO 3.3V 3A TO263-3
200
IC TRUETOUCH CAPSENSE 48QFN
124
IC REG BOOST ADJ 2A 24WQFN
2621
17-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH BUFFERED CLOCK OUTPUTS | IC UNIV BUS TXRX 17BIT 56SSOP
2
IC ADC AUDIO STER 24BIT 16TSSOP
58

Top Sellers