Search
Filters

LM22674QMRE-5.0/NOPB

Part No : LM22674QMRE-5.0/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 5V 0.5A 8SOPWRPAD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,750 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 500mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 1052837-LM22674QMRE-5.0/NOPB
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
The LM22674QMRE-5.0/NOPB is manufactured by Texas Instruments, which is available in 8-SO PowerPad, with the function of Step-Down. The part operates from 4.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 500kHz switching frequency, which is capable of supplying 500mA output current, with an output voltage of 5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 500mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 1052837-LM22674QMRE-5.0/NOPB
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM22674QMRE-5.0/NOPB
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
LM22674QMRE-5.0/NOPB Price

LM22674QMRE-5.0/NOPB Datasheet
LM22674QMRE-5.0/NOPB Application

LM22674QMRE-5.0/NOPB Replacement
LM22674QMRE-5.0/NOPB Pdf

LM22674QMRE-5.0/NOPB Pinout
LM22674QMRE-5.0/NOPB Image

LM22674QMRE-5.0/NOPB Picture
LM22674QMRE-5.0/NOPB In Stock

LM22674QMRE-5.0/NOPB Distributor
LM22674QMRE-5.0/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
FILTER RC(PI) 200 OHM/30PF SMD
2330
8,192-WORD X 8-BIT HIGH SPEED CMOS STATIC RAM
1
IC VREF SHUNT ADJ 8SOP
161
Schottky Rectifier, 2 x 7.5 A
139

Top Sellers