Search
Filters

LM236D-2-5

Part No : LM236D-2-5
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT 2.49V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 45 pct.
Popularity Medium
Win Source Part Number 1052866-LM236D-2-5
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -25°C to 85°C (TA)
Current - Cathode 400μA
Tolerance ±2%
Output Current 10mA
Nominal Output Voltage (Min/Fixed) 2.49V
Output Type Fixed
Reference Type Shunt
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
The Texas Instruments LM236D-2-5 Shunt voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.49V, with a ±2%. Excellent performance is maintained at 10mA output current, specified over the extended temperature range from -25°C to 85°C (TA).
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 45 pct.
Popularity Medium
Win Source Part Number 1052866-LM236D-2-5
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -25°C to 85°C (TA)
Current - Cathode 400μA
Tolerance ±2%
Output Current 10mA
Nominal Output Voltage (Min/Fixed) 2.49V
Output Type Fixed
Reference Type Shunt
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM236D-2-5
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
LM236D-2-5 Price

LM236D-2-5 Datasheet
LM236D-2-5 Application

LM236D-2-5 Replacement
LM236D-2-5 Pdf

LM236D-2-5 Pinout
LM236D-2-5 Image

LM236D-2-5 Picture
LM236D-2-5 In Stock

LM236D-2-5 Distributor
LM236D-2-5 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 100V 1A 4-DIP
100
32K x 8 Hight Speed SRAM with 3.3V
507
DIODE ZENER 9.8V 1W PMDS
1580
SINGLE POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE SNGL 1BIT SM8
300
HighSpeed 2-Technology with soft, fast recovery anti-parallel EmCon HE diode
90
IC ADC 18BIT SRL 48KHZ 8-SOIC
517

Top Sellers