Search
Filters

LM25085QMYE/NOPB

Part No : LM25085QMYE/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR BUCK 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,250 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 42 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-EP
Win Source Part Number 1052920-LM25085QMYE/NOPB
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Control Features Current Limit, Frequency Control
The LM25085QMYE/NOPB is a Step-Down(Buck) controller, manufactured by Texas Instruments, contained in 8-MSOP-EP Reel - TR packing. This device is capable of operating at 100% duty cycle. The switching frequency can be set for a Up to 1MHz. It accepts input voltages from 4.5 V to 42 V, operating from -40°C to 125°C (TJ).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 42 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-EP
Win Source Part Number 1052920-LM25085QMYE/NOPB
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Control Features Current Limit, Frequency Control
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM25085QMYE/NOPB
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
LM25085QMYE/NOPB Price

LM25085QMYE/NOPB Datasheet
LM25085QMYE/NOPB Application

LM25085QMYE/NOPB Replacement
LM25085QMYE/NOPB Pdf

LM25085QMYE/NOPB Pinout
LM25085QMYE/NOPB Image

LM25085QMYE/NOPB Picture
LM25085QMYE/NOPB In Stock

LM25085QMYE/NOPB Distributor
LM25085QMYE/NOPB PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
Zero cross type Mini-Flat Package Phototriac Coupler for triggering
1500
Right Angle Sealed Tact Switch for SMT | SWITCH TACTILE SPST-NO 1VA 32V
51
IC REG LDO 3.3V 1A TO220-3
IC ADAPT CBL EQUALIZER 16WQFN
31
IC FLASH 512KBIT 20MHZ 8SOIC
206

Top Sellers