Search
Filters

LM25575MHX

Part No : LM25575MHX
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : LM25575/LM25575-Q1 SIMPLE SWITCHER® 42V, 1.5A Step-Down Switching Regulator | IC REG BUCK ADJ 1.5A 16HTSSOP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
€1.760
€52.812
65+
€1.490
€96.818
95+
€1.445
€137.228
130+
€1.400
€181.935
170+
€1.355
€230.265
225+
€1.219
€274.185
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,585 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Family Name LM25575
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
LM25575QMH;  LM25575QMHX;   LM25575QMHX/NOPB; 
Is this a common-used part? Yes
Manufacturer Homepage www.ti.com
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 1
Family Part Number LM25575
Supplier Device Package 16-HTSSOP
Manufacturer Package 16-PowerTSSOP
Mounting Style SMD
Temperature Range - Operating -40°C ~ 125°C
Switching Frequency 50kHz ~ 1MHz
Output Current 1.5A
Maximum Output Voltage 40V
Min/Fixed Output Voltage 1.225V
Voltage - Input (Maximum) 42V
Voltage - Input (Minimum) 6V
Output Type Adjustable
Topology Buck
Function Step-Down
Status Obsolete
Packaging Reel
Manufacturer Texas Instruments
Categories Integrated Circuits
Win Source Part Number 1197304-LM25575MHX

Texas Instruments LM25575MHX is available at WIN SOURCE. Please review product page below for detailed information, including LM25575MHX price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LM25575MHX to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
ECAD Module
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Family Name LM25575
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
LM25575QMH;  LM25575QMHX;   LM25575QMHX/NOPB; 
Is this a common-used part? Yes
Manufacturer Homepage www.ti.com
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 1
Family Part Number LM25575
Supplier Device Package 16-HTSSOP
Manufacturer Package 16-PowerTSSOP
Mounting Style SMD
Temperature Range - Operating -40°C ~ 125°C
Switching Frequency 50kHz ~ 1MHz
Output Current 1.5A
Maximum Output Voltage 40V
Min/Fixed Output Voltage 1.225V
Voltage - Input (Maximum) 42V
Voltage - Input (Minimum) 6V
Output Type Adjustable
Topology Buck
Function Step-Down
Status Obsolete
Packaging Reel
Manufacturer Texas Instruments
Categories Integrated Circuits
Win Source Part Number 1197304-LM25575MHX
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM25575MHX
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
LM25575MHX Price

LM25575MHX Datasheet
LM25575MHX Application

LM25575MHX Replacement
LM25575MHX Pdf

LM25575MHX Pinout
LM25575MHX Image

LM25575MHX Picture
LM25575MHX In Stock

LM25575MHX Distributor
LM25575MHX PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
OPTOISOLATOR 5.3KV TRANS 4SMD
3150
DIODE ZENER 9.7V 500MW LLDS
540
High Speed PWM Controller
230
IC FPGA 633 I/O 900FBGA
DIODE ARRAY GP 600V 20A I2PAK
448