Search
Filters

LM2591HVT-ADJ/NOPB

Part No : LM2591HVT-ADJ/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 1A TO220-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 42,663 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 57V
Output Current 1A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1053116-LM2591HVT-ADJ/NOPB
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Sufficient
The LM2591HVT-ADJ/NOPB is manufactured by Texas Instruments, which is available in TO-220-5, with the function of Step-Down. The part operates from 4.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 150kHz switching frequency, which is capable of supplying 1A output current, with an output voltage of 1.2V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 57V
Output Current 1A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1053116-LM2591HVT-ADJ/NOPB
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2591HVT-ADJ/NOPB
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
LM2591HVT-ADJ/NOPB Price

LM2591HVT-ADJ/NOPB Datasheet
LM2591HVT-ADJ/NOPB Application

LM2591HVT-ADJ/NOPB Replacement
LM2591HVT-ADJ/NOPB Pdf

LM2591HVT-ADJ/NOPB Pinout
LM2591HVT-ADJ/NOPB Image

LM2591HVT-ADJ/NOPB Picture
LM2591HVT-ADJ/NOPB In Stock

LM2591HVT-ADJ/NOPB Distributor
LM2591HVT-ADJ/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
3.3V EconoReset with Open Drain Output
200
IC DUAL 4BIT SYNC BINARY 16TSSOP
2
High Collector-emitter Voltage Type Photocoupler
16
Octal D-type flip-flop with reset; positive edge-trigger; open drain outputs
9
IC BOOST CONV DUAL-OUT 16-TSSOP
236
MEMS motion sensor 2-axis - ±2g/±8g smart digital output “piccolo” accelerometer
2057
TVS DIODE 58VWM 94VC R6
24
SIDACtor® Device
2000