Search
Filters

LM2670SDX-5.0/NOPB

Part No : LM2670SDX-5.0/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 5V 3A 14VSON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,690 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 3A
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-VSON (5x6)
Win Source Part Number 1053209-LM2670SDX-5.0/NOPB
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The LM2670SDX-5.0/NOPB is manufactured by Texas Instruments, which is available in 14-VSON (5x6), with the function of Step-Down. The part operates from 8V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 260kHz switching frequency, which is capable of supplying 3A output current, with an output voltage of 5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 3A
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-VSON (5x6)
Win Source Part Number 1053209-LM2670SDX-5.0/NOPB
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2670SDX-5.0/NOPB
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
LM2670SDX-5.0/NOPB Price

LM2670SDX-5.0/NOPB Datasheet
LM2670SDX-5.0/NOPB Application

LM2670SDX-5.0/NOPB Replacement
LM2670SDX-5.0/NOPB Pdf

LM2670SDX-5.0/NOPB Pinout
LM2670SDX-5.0/NOPB Image

LM2670SDX-5.0/NOPB Picture
LM2670SDX-5.0/NOPB In Stock

LM2670SDX-5.0/NOPB Distributor
LM2670SDX-5.0/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
LOW LOSS SUPER HIGH SPEED RECTIFIER
2
Isolated 10.0 AMPS. Schottky Barrier Rectifiers
1
QSFP CONNECTOR 38 POS GOLD
1140
MIXED SIGNAL MICROCONTROLLER | IC MCU 16BIT 96KB FLASH 80LQFP
11

Top Sellers