Search
Filters

LM2670SX-3.3/NOPB

Part No : LM2670SX-3.3/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 3.3V 3A TO263-7
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,571 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3A
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-7
Win Source Part Number 1053212-LM2670SX-3.3/NOPB
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
The LM2670SX-3.3/NOPB is manufactured by Texas Instruments, which is available in DDPAK/TO-263-7, with the function of Step-Down. The part operates from 8V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 260kHz switching frequency, which is capable of supplying 3A output current, with an output voltage of 3.3V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3A
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-7
Win Source Part Number 1053212-LM2670SX-3.3/NOPB
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2670SX-3.3/NOPB
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
LM2670SX-3.3/NOPB Price

LM2670SX-3.3/NOPB Datasheet
LM2670SX-3.3/NOPB Application

LM2670SX-3.3/NOPB Replacement
LM2670SX-3.3/NOPB Pdf

LM2670SX-3.3/NOPB Pinout
LM2670SX-3.3/NOPB Image

LM2670SX-3.3/NOPB Picture
LM2670SX-3.3/NOPB In Stock

LM2670SX-3.3/NOPB Distributor
LM2670SX-3.3/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 2.7KHZ RRO 8MSOP
66
IC MCU 8BIT 7KB FLASH 14SOIC
40
4mm SQUARE THIN TYPE ISOLATOR
899
500 mA Negative Voltage Regulators | IC REG LINEAR -12V 500MA DPAK
Gigabit Ethernet Transceiver with GMII / MII Support
30
IC REG CTRLR BST/FWRD CONV 20DIP
2
1.5 A, 260 kHz and 520 kHz, Low Voltage Buck Regulators with External Bias or Synchronization Capability

Top Sellers