Search
Filters

LM27313XQMFX/NOPB

Part No :
LM27313XQMFX/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BOOST ADJ 0.8A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
40+
€1.257
€50.267
90+
€1.037
€93.317
135+
€1.006
€135.770
185+
€0.975
€180.292
240+
€0.943
€226.202
315+
€0.848
€267.174
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,000 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 5V
Maximum Output Voltage 28V
Output Current 800mA (Switch)
Frequency - Switching 1.6MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053311-LM27313XQMFX/NOPB
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance

The LM27313XQMFX/NOPB is manufactured by Texas Instruments, which is available in SOT-23-5, with the function of Step-Up. The part operates from 2.7V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 1.6MHz switching frequency, which is capable of supplying 800mA (Switch) output current, with an output voltage of 5V.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 5V
Maximum Output Voltage 28V
Output Current 800mA (Switch)
Frequency - Switching 1.6MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053311-LM27313XQMFX/NOPB
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM27313XQMFX/NOPB
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
LM27313XQMFX/NOPB Price

LM27313XQMFX/NOPB Datasheet
LM27313XQMFX/NOPB Application

LM27313XQMFX/NOPB Replacement
LM27313XQMFX/NOPB Pdf

LM27313XQMFX/NOPB Pinout
LM27313XQMFX/NOPB Image

LM27313XQMFX/NOPB Picture
LM27313XQMFX/NOPB In Stock

LM27313XQMFX/NOPB Distributor
LM27313XQMFX/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
High Frequency Clock Multiplier
1
SIPMOS Power-Transistor N-Channel Enhancement mode Logic Level
500
STEEL INNER PANEL
1316
Ultra Small Temperature Switches with Pin Selectable Hysteresis | IC TEMP SWITCH OD 115C SOT23-5
595
128Kx8 bit Low Power CMOS Static RAM
1
LM2676 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator | IC REG BUCK 3.3V 3A TO220-7
23
8-bit serial-in/serial or parallel-out shift register with output latches; 3-state | IC SHIFT REGISTER 8BIT 16SOP
98788
1K Microwire Compatible Serial EEPROM
957
IC CODEC AC'97 MIC/JACK 32-QFN
292

Top Sellers