Search
Filters

LM2735YMFX/NOPB

Part No : LM2735YMFX/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG MULT CONFG ADJ 2.1A SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,767 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Maximum Output Voltage 24V
Output Current 2.1A (Switch)
Frequency - Switching 520kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053328-LM2735YMFX/NOPB
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
The LM2735YMFX/NOPB is manufactured by Texas Instruments, which is available in SOT-23-5, with the function of Step-Up, Step-Up/Step-Down. The part operates from 2.7V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 520kHz switching frequency, which is capable of supplying 2.1A (Switch) output current, with an output voltage of 3V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Maximum Output Voltage 24V
Output Current 2.1A (Switch)
Frequency - Switching 520kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053328-LM2735YMFX/NOPB
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2735YMFX/NOPB
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
LM2735YMFX/NOPB Price

LM2735YMFX/NOPB Datasheet
LM2735YMFX/NOPB Application

LM2735YMFX/NOPB Replacement
LM2735YMFX/NOPB Pdf

LM2735YMFX/NOPB Pinout
LM2735YMFX/NOPB Image

LM2735YMFX/NOPB Picture
LM2735YMFX/NOPB In Stock

LM2735YMFX/NOPB Distributor
LM2735YMFX/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT SILICON ZENER DIODES
2291
MOSFET N-CH 30V 16A 8PQFN
13
2Ω Max On Resistance, ±15 V/12 V/±5 V 4:1 iCMOS™ Multiplexer
275
IC GATE NOR 4CH 2-INP 14SOP
65
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS | IC VREF SHUNT ADJ TO92-3
1
12-Bit CCD Signal Processor with Precision Timing Core
14

Top Sellers