The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM2751SD-A

Part No LM2751SD-A
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver | IC LED DRIVER RGLTR DIM 10WSON
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
Pricing & Ordering $1.956 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
20+
$2.5440
$50.880
48+
$2.0870
$100.176
75+
$2.0220
$151.650
103+
$1.9570
$201.571
133+
$1.8920
$251.636
177+
$1.6960
$300.192
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 14,500 pieces
MOQ: 20 pcs
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
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 2.8V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 5V
Current - Output / Channel 80mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Family Part Number LM2751
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197983-LM2751SD-A
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient

Description

Introducing the LM2751SD-A from Texas Instruments

The LM2751SD-A is a versatile and efficient switch-mode charge pump designed by Texas Instruments, a leader in semiconductor solutions. This component offers a compact and reliable option for designers looking to manage power in portable devices with precision and ease.

The LM2751SD-A operates over a wide input voltage range of 2.7V to 5.5V, making it suitable for a variety of battery technologies and power sources. Its flexibility is further enhanced by its ability to provide a regulated output voltage that is selectable via an external resistor divider or can be fixed internally by the chip, offering outputs of 5V, 4.5V, or 4V. This feature allows for seamless integration with different system requirements and ensures compatibility with a broad range of applications.

One of the standout features of the LM2751SD-A is its high efficiency, which is achieved through its low-noise, switch-mode operation. This results in minimal power loss and extended battery life, which is crucial for portable devices. Additionally, the device boasts a 1.5MHz fixed-frequency operation, which allows for the use of small surface-mount capacitors and inductors, thereby reducing the overall footprint and cost of the power supply design.

Furthermore, the LM2751SD-A is equipped with built-in thermal shutdown and current limit protections to ensure safe operation under abnormal conditions. These safety features protect both the charge pump and the device it powers, enhancing system reliability.

Designed with a low-profile, 10-pin WSON package, the LM2751SD-A is ideal for space-constrained applications. Its small form factor is particularly beneficial for modern portable electronics such as smartphones, tablets, and digital cameras, where space is at a premium.

Overall, the LM2751SD-A from Texas Instruments is a high-performance, feature-rich charge pump solution that delivers efficiency, flexibility, and reliability. It is an excellent choice for engineers and designers looking to optimize their power management systems in portable consumer electronics.