Search
Filters

LM2831YMFX/NOPB

Part No :
LM2831YMFX/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 1.5A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 4.5V
Output Current 1.5A
Frequency - Switching 550kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053384-LM2831YMFX/NOPB
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
The LM2831YMFX/NOPB is manufactured by Texas Instruments, which is available in SOT-23-5, with the function of Step-Down. The part operates from 3V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 550kHz switching frequency, which is capable of supplying 1.5A output current, with an output voltage of 0.6V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 4.5V
Output Current 1.5A
Frequency - Switching 550kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053384-LM2831YMFX/NOPB
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2831YMFX/NOPB
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
LM2831YMFX/NOPB Price

LM2831YMFX/NOPB Datasheet
LM2831YMFX/NOPB Application

LM2831YMFX/NOPB Replacement
LM2831YMFX/NOPB Pdf

LM2831YMFX/NOPB Pinout
LM2831YMFX/NOPB Image

LM2831YMFX/NOPB Picture
LM2831YMFX/NOPB In Stock

LM2831YMFX/NOPB Distributor
LM2831YMFX/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 12A 8PQFN
850
8-BIT 20MSPS CMOS VIDEO A/D CONVERTER
25
DIODE SCHOTTKY 40V 200MA SOT523
300
MOSFET N-CH 40V 160A D2PAK
100

Top Sellers