The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM2852YMXA-1.2

Part No LM2852YMXA-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator | IC REG BUCK 1.2V 2A 14HTSSOP
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
Pricing & Ordering $3.398 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
9+
$5.6760
$51.084
22+
$4.6570
$102.454
34+
$4.5120
$153.408
46+
$4.3660
$200.836
60+
$4.2210
$253.260
80+
$3.7840
$302.720
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,766 pieces
MOQ: 9 pcs
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
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.85V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V
Output Current 2A
Switching Frequency 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number LM2852
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1198104-LM2852YMXA-1.2
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited

Description

Product Overview: LM2852YMXA-1.2

The LM2852YMXA-1.2 from Texas Instruments is a highly efficient, fast synchronous buck regulator that is designed to provide a fixed output voltage of 1.2V. This compact power management integrated circuit is suitable for a wide range of applications, from portable devices to complex, high-performance electronics.

Key Features

  • Output Voltage: The device delivers a steady 1.2V output, which is ideal for powering low-voltage digital cores in processors and ASICs.
  • High Efficiency: With synchronous rectification and an advanced MOSFET design, the LM2852YMXA-1.2 achieves high efficiency, reducing heat and power loss in systems.
  • Fast Transient Response: The regulator's excellent transient response ensures stable operation during rapid load changes, which is critical for maintaining performance in digital circuits.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency from 1.5MHz to 4MHz, providing flexibility in balancing efficiency and component size.
  • Integrated Features: It includes built-in features such as soft-start, over-current protection, and thermal shutdown, enhancing system reliability and simplifying design.

Applications

The LM2852YMXA-1.2 is versatile and can be used in various applications, including:

  • Point of Load (POL) conversions
  • Networking and telecommunications equipment
  • Consumer electronics
  • Portable and battery-powered devices
  • Embedded systems

Package and Availability

This regulator comes in a compact 14-pin leadless LLP package, which is suitable for space-constrained applications. The package is designed for efficient thermal performance and minimal footprint on a PCB. For current pricing, availability, and ordering information, customers can visit the Texas Instruments website or contact authorized distributors.

With its combination of efficiency, speed, and integration, the LM2852YMXA-1.2 is an excellent choice for designers looking to optimize their power management solutions in a variety of electronic products.