The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM2854MHX-500/NOPB

Part No LM2854MHX-500/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Synchronous SIMPLE SWITCHER Buck Regulator
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
Pricing & Ordering $3.101 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
12+
$4.3110
$51.732
29+
$3.5380
$102.602
44+
$3.4270
$150.788
61+
$3.3170
$202.337
78+
$3.2060
$250.068
105+
$2.8740
$301.770
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,090 pieces
MOQ: 12 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PowerWise, SIMPLE SWITCHER
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 5V
Output Current 4A
Frequency - Switching 525kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 1198137-LM2854MHX-500/NOPB
Manufacturer Homepage www.ti.com
Family Name LM2854
Introduction Date April 02, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LTC3413IFE#TR; LTC3412EFE#TRPBF;  LTC3413EFE#TR; 

Description

LM2854MHX-500/NOPB - Texas Instruments

The LM2854MHX-500/NOPB from Texas Instruments is a highly efficient, synchronous monolithic buck regulator featuring a fixed frequency pulse-width modulation (PWM) architecture. Designed for a range of applications, this power management integrated circuit (IC) is capable of driving a 500mA load with excellent line and load regulation.

Key Features

  • Versatile Input Voltage: The device operates from an input voltage range of 2.9V to 5.5V, making it suitable for various applications, including portable and battery-powered devices.
  • High-Efficiency: With its synchronous switching design, the LM2854MHX-500/NOPB can achieve efficiencies up to 95%, reducing the need for heat sinks and simplifying thermal management.
  • Adjustable Switching Frequency: The IC offers a selectable switching frequency from 550kHz to 1.5MHz, allowing designers to optimize the size of the external components and the performance of the application.
  • Integrated Features: The regulator integrates internal switches and compensation components to minimize external part count and simplify the design process.
  • Protection Mechanisms: It includes built-in thermal shutdown, cycle-by-cycle current limit, and under-voltage lockout (UVLO) features to ensure safe operation under abnormal conditions.
  • Small Package: Housed in a compact 14-pin TSSOP package, the LM2854MHX-500/NOPB saves board space and is ideal for space-constrained applications.

Applications

The LM2854MHX-500/NOPB is designed to meet the needs of a wide range of applications, including but not limited to:

  • Point of Load (POL) conversions
  • Networking and telecommunications equipment
  • FPGAs, DSPs, and microprocessor power supplies
  • Battery-powered devices
  • Consumer electronics

With its combination of features, the LM2854MHX-500/NOPB offers a compact, efficient, and reliable solution for modern electronic power supply requirements. Its robust protection features and high efficiency make it an excellent choice for designers looking for a power management solution that can handle the demands of today's electronic devices.