Search
Filters

LM2903AVQDRG4Q1

Part No :
LM2903AVQDRG4Q1
Manufacturer :
Catalog :
Linear - Comparators
Description :
DUAL DIFFERENTIAL COMPARATORS
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Dual Supply Voltage (±) 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Maximum) 2mV @ 5V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 2.5mA
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 1198209-LM2903AVQDRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Family Name LM2903-Q1
Introduction Date February 20, 2007
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
LM393AD;   LM393D,602; UPC393G2-E2;  
Texas Instruments LM2903AVQDRG4Q1 is available at WIN SOURCE. Please review product page below for detailed information, including LM2903AVQDRG4Q1 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LM2903AVQDRG4Q1 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Dual Supply Voltage (±) 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Maximum) 2mV @ 5V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 2.5mA
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 1198209-LM2903AVQDRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Family Name LM2903-Q1
Introduction Date February 20, 2007
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
LM393AD;   LM393D,602; UPC393G2-E2;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2903AVQDRG4Q1
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
LM2903AVQDRG4Q1 Price

LM2903AVQDRG4Q1 Datasheet
LM2903AVQDRG4Q1 Application

LM2903AVQDRG4Q1 Replacement
LM2903AVQDRG4Q1 Pdf

LM2903AVQDRG4Q1 Pinout
LM2903AVQDRG4Q1 Image

LM2903AVQDRG4Q1 Picture
LM2903AVQDRG4Q1 In Stock

LM2903AVQDRG4Q1 Distributor
LM2903AVQDRG4Q1 Linear - Comparators

Image
Mfr.Part No
Description
Stock
POWER TRANSISTORS(6.0A,375-400V,113W)
10
TRANS PNP 60V 1A SOT223
2818
Micropower 150 mA Low-Noise Low-Dropout Regulator in SOT-23 and micro SMD packages for Applications
1130
3-TO-1 DVI/HDMI SWITCH
2
CRYSTAL OSCILLATOR DRIVER
336
1 Form A Solid State Relay
18
TrenchMOS logic level FET
500

Top Sellers