Search
Filters

LM2903QDRG4

Part No : LM2903QDRG4
Manufacturer : Texas Instruments
Catalog : Linear - Comparators
Description : IC DUAL DIFF COMPARATOR 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,973 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053501-LM2903QDRG4
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Texas Instruments LM2903QDRG4 is available at WIN SOURCE. Please review product page below for detailed information, including LM2903QDRG4 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LM2903QDRG4 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053501-LM2903QDRG4
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2903QDRG4
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
LM2903QDRG4 Price

LM2903QDRG4 Datasheet
LM2903QDRG4 Application

LM2903QDRG4 Replacement
LM2903QDRG4 Pdf

LM2903QDRG4 Pinout
LM2903QDRG4 Image

LM2903QDRG4 Picture
LM2903QDRG4 In Stock

LM2903QDRG4 Distributor
LM2903QDRG4 Linear - Comparators

Image
Mfr.Part No
Description
Stock
IC LOAD SWITCH SC70-5
5
DIODE SCHOTTKY 60V 1A PMDU
16800
IC VREF SHUNT 3V SOT23-3
90
MOSFET N-CH 20V 23A 8-SOIC
17
IC REG LDO 15V 0.5A DPAK
8095
CAP TANT 470UF 6.3V 20% 2917
40

Top Sellers