Search
Filters

LM2936QDT-3.3/NOPB

Part No : LM2936QDT-3.3/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 50MA TO252-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,675 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.2V @ 50mA
Output Current 50mA
Operating Supply Current 15μA to 2.5mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 1053557-LM2936QDT-3.3/NOPB
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Texas Instruments LM2936QDT-3.3/NOPB, 50mA Fixed REG LDO, offers a maximum input voltage of 40V, with a 0.2V @ 50mA maximum drop voltage. The LM2936QDT-3.3/NOPB is fully intergrated into a TO-252-3 package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.2V @ 50mA
Output Current 50mA
Operating Supply Current 15μA to 2.5mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 1053557-LM2936QDT-3.3/NOPB
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2936QDT-3.3/NOPB
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
LM2936QDT-3.3/NOPB Price

LM2936QDT-3.3/NOPB Datasheet
LM2936QDT-3.3/NOPB Application

LM2936QDT-3.3/NOPB Replacement
LM2936QDT-3.3/NOPB Pdf

LM2936QDT-3.3/NOPB Pinout
LM2936QDT-3.3/NOPB Image

LM2936QDT-3.3/NOPB Picture
LM2936QDT-3.3/NOPB In Stock

LM2936QDT-3.3/NOPB Distributor
LM2936QDT-3.3/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Sintered Glass Passivated Rectifier
156
1M X 8 Bit / 512K X 16 Bit CMOS 3.0 Volt-only, Boot Sector Flash Memory
429
IC REG LDO 0.9V 0.5A 6SON
1000
TRANS NPN 60V 5A SOT89
IC RF TXRX+MCU BLUETOOTH 64VFBGA
221
CAP TOUCH BOOSTER FOR LAUNCH PAD
KSR Series Subminiature Tact Switch for SMT | SWITCH TACTILE SPST-NO 0.01A 32V
2026
IC CODE HOPPING DECODER 14SOIC
946

Top Sellers