Search
Filters

LM2936QMPX-5.0/NOPB

Part No : LM2936QMPX-5.0/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 50MA SOT223
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 40V
Output Voltage 5V
Voltage Dropout (Maximum) 0.12V @ 50mA
Output Current 50mA
Operating Supply Current 9μA ~ 2.5mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-4
Win Source Part Number 778893-LM2936QMPX-5.0/NOPB
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Texas Instruments LM2936QMPX-5.0/NOPB is available at WIN SOURCE. Please review product page below for detailed information, including LM2936QMPX-5.0/NOPB price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LM2936QMPX-5.0/NOPB to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 40V
Output Voltage 5V
Voltage Dropout (Maximum) 0.12V @ 50mA
Output Current 50mA
Operating Supply Current 9μA ~ 2.5mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-4
Win Source Part Number 778893-LM2936QMPX-5.0/NOPB
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2936QMPX-5.0/NOPB
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
LM2936QMPX-5.0/NOPB Price

LM2936QMPX-5.0/NOPB Datasheet
LM2936QMPX-5.0/NOPB Application

LM2936QMPX-5.0/NOPB Replacement
LM2936QMPX-5.0/NOPB Pdf

LM2936QMPX-5.0/NOPB Pinout
LM2936QMPX-5.0/NOPB Image

LM2936QMPX-5.0/NOPB Picture
LM2936QMPX-5.0/NOPB In Stock

LM2936QMPX-5.0/NOPB Distributor
LM2936QMPX-5.0/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 7KB FLASH 18DIP
90
MODULE EVAL FOR LM8335
5390
IC TEMP SWITCH/SENSOR 1.6V 6WSON
1000
TVS DIODE 64VWM 103VC SMB
350
MOSFET N-CH 600V 11A TO262F
572
P-Channel Enhancement Mode Field Effect Transistor
1668
TRANS 2PNP PREBIAS 0.3W 6TSSOP
300

Top Sellers