The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM3269TLX/NOPB

Part No LM3269TLX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV RF PWR 1OUT 12DSBGA / Seamless-Transition Buck-Boost Converter
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
Pricing & Ordering $0.926 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
45+
$1.1300
$50.850
110+
$0.9270
$101.970
170+
$0.8980
$152.660
235+
$0.8690
$204.215
300+
$0.8400
$252.000
400+
$0.7530
$301.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 150,000 pieces
MOQ: 45 pcs
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
Manufacturer Texas Instruments
Packaging Reel
Applications Converter, RF Power Amplifier
Voltage - Input 2.7V ~ 5.5V
Number of Outputs 1
Voltage - Output 0.6V ~ 4.2V
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-WFBGA, DSBGA
Supplier Device Package 12-DSBGA (2x2.5)
Part Number Series LM3269
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Win Source Part Number 802614-LM3269TLX/NOPB

Description

Product Overview: LM3269TLX/NOPB

The LM3269TLX/NOPB is a state-of-the-art power management integrated circuit (IC) from Texas Instruments, designed to cater to the demanding needs of modern portable applications. This advanced step-down DC-DC converter is specifically engineered to provide a high-efficiency, low-noise power solution for RF power amplifiers (PAs) in mobile phones and similar RF applications.

Key Features

  • Input Voltage Range: The device operates with an input voltage range from 2.7V to 5.5V, making it versatile for use with a variety of battery technologies and system power rails.
  • Output Voltage Range: It offers an adjustable output voltage range from 0.4V to 3.6V, which can be set via an external resistor divider, allowing for precise power delivery tailored to specific circuit requirements.
  • High Efficiency: The LM3269TLX/NOPB employs a mode-control architecture that switches between a low-noise PWM mode and a power-saving PFM mode, ensuring high efficiency across a wide range of load conditions.
  • Thermal Management: With an excellent thermal performance, the device is encapsulated in a space-saving, thermally-enhanced 9-bump DSBGA package that ensures reliable operation even in thermally challenging environments.
  • Power Save Mode: The power save mode enhances battery life by reducing the quiescent current during light load and standby conditions.

Applications

The LM3269TLX/NOPB is ideal for powering RF power amplifiers in mobile phones, but its application scope is not limited to this. It can also be used in other portable devices such as personal digital assistants (PDAs), wireless LAN devices, and GPS receivers where efficient power conversion is critical.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3269TLX/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring both reliability and performance. The NOPB designation indicates that the device is lead-free and RoHS compliant, aligning with environmental standards and regulations.