Search
Filters

LM34910CSDE/NOPB

Part No :
LM34910CSDE/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 1.25A 10WSON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 38 pct.
Popularity Medium
Win Source Part Number 1053847-LM34910CSDE/NOPB
Case / Package 10-WSON (4x4)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Output Current 1.25A
Maximum Output Voltage 45V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Input Voltage 50V
Minimum Input Voltage 8V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The LM34910CSDE/NOPB is manufactured by Texas Instruments, which is available in 10-WSON (4x4), with the function of Step-Down. The part operates from 8V, rated over a -40°C to 125°C (TJ) temperature range. Which is capable of supplying 1.25A output current, with an output voltage of 2.5V.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 38 pct.
Popularity Medium
Win Source Part Number 1053847-LM34910CSDE/NOPB
Case / Package 10-WSON (4x4)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Output Current 1.25A
Maximum Output Voltage 45V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Input Voltage 50V
Minimum Input Voltage 8V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM34910CSDE/NOPB
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
LM34910CSDE/NOPB Price

LM34910CSDE/NOPB Datasheet
LM34910CSDE/NOPB Application

LM34910CSDE/NOPB Replacement
LM34910CSDE/NOPB Pdf

LM34910CSDE/NOPB Pinout
LM34910CSDE/NOPB Image

LM34910CSDE/NOPB Picture
LM34910CSDE/NOPB In Stock

LM34910CSDE/NOPB Distributor
LM34910CSDE/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC TRANSL LOGIC 16-UCSP
IGBT With Antiparallel Diode (Low forward voltage drop High switching speed Low tail current Latch-up free Including fast free-wheel diode)
17
OPTOISO 3.75KV PSH PULL 6MFSOP-5
49
FERRITE BEAD 30 OHM 0805 1LN
4742
Polymer Tantalum Capacitors 470UF 6.3V 2917
87

Top Sellers