Search
Filters

LM3671LCX-1.8/NOPB

Part No : LM3671LCX-1.8/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 1.8V 0.6A SYNC 6USON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,800 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-USON (2x2)
Win Source Part Number 1053939-LM3671LCX-1.8/NOPB
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
The LM3671LCX-1.8/NOPB is manufactured by Texas Instruments, which is available in 6-USON (2x2), with the function of Step-Down. The part operates from 2.7V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 2MHz switching frequency, which is capable of supplying 600mA output current, with an output voltage of 1.8V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-USON (2x2)
Win Source Part Number 1053939-LM3671LCX-1.8/NOPB
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM3671LCX-1.8/NOPB
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
LM3671LCX-1.8/NOPB Price

LM3671LCX-1.8/NOPB Datasheet
LM3671LCX-1.8/NOPB Application

LM3671LCX-1.8/NOPB Replacement
LM3671LCX-1.8/NOPB Pdf

LM3671LCX-1.8/NOPB Pinout
LM3671LCX-1.8/NOPB Image

LM3671LCX-1.8/NOPB Picture
LM3671LCX-1.8/NOPB In Stock

LM3671LCX-1.8/NOPB Distributor
LM3671LCX-1.8/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
AUTOMOTIVE P-CHANNEL 60 V D-S 175 DEGREE C MOSFET | MOSFET P-CH 60V 2.5A SSOT23
2184
DATA SELECTORS/MULTIPLEXERS WITH 3-STATE OUTPUTS
50
IC OPAMP VFB 180MHZ 8SOIC
829
DIODE SCHOTTKY 20V 3A DO214AB
1200
IC VREF SHUNT 10V SOT23-3
100
MOSFET N-CH 30V 8A 8SOIC
496

Top Sellers