Search
Filters

LM3671MF-1.8/NOPB

Part No : LM3671MF-1.8/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 1.8V 0.6A SYNC SOT23
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
90+
€0.541
€48.709
215+
€0.457
€98.346
330+
€0.444
€146.501
450+
€0.431
€193.707
580+
€0.416
€241.289
775+
€0.375
€290.320
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 870 pieces can ship immediately
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053941-LM3671MF-1.8/NOPB
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
The LM3671MF-1.8/NOPB is manufactured by Texas Instruments, which is available in SOT-23-5, with the function of Step-Down. The part operates from 2.7V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 2MHz switching frequency, which is capable of supplying 600mA output current, with an output voltage of 1.8V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053941-LM3671MF-1.8/NOPB
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM3671MF-1.8/NOPB
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
LM3671MF-1.8/NOPB Price

LM3671MF-1.8/NOPB Datasheet
LM3671MF-1.8/NOPB Application

LM3671MF-1.8/NOPB Replacement
LM3671MF-1.8/NOPB Pdf

LM3671MF-1.8/NOPB Pinout
LM3671MF-1.8/NOPB Image

LM3671MF-1.8/NOPB Picture
LM3671MF-1.8/NOPB In Stock

LM3671MF-1.8/NOPB Distributor
LM3671MF-1.8/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
3-Pin Microprocessor Supervisor Circuit with Open-Drain Reset Output
1869
CMOS PCM Transmit/receive Filters
33
Low-Voltage 8:1 Mux/Dual 4:1 Mux/Triple SPDT/ Quad SPDT in UCSP Package
130
IC REG LDO ADJ 1.5A 20VQFN
58
3.3 VOLT HIGH-DENSITY SUPERSYNC NARROW BUS FIFO
16-Bit nanoDAC in a SOT-23
TLCS-Z80 MPU : 8-BIT MICROPROCESSOR
271

Top Sellers