Search
Filters

LM3673TLX-ADJ/NOPB

2-MHz, 350-mA Step-Down DC-DC Converter
Manufacturer: Texas Instruments
rohs
Availability: 2,027 In Stock
Texas Instruments LM3673TLX-ADJ/NOPB is available at WIN SOURCE. Please review product page below for detailed information, including LM3673TLX-ADJ/NOPB price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LM3673TLX-ADJ/NOPB to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 1.1V
Output Voltage MAX 3.3V
Output Current 350mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 5-WFBGA, DSBGA
Manufacturer Package 5-DSBGA
Win Source Part Number 1199114-LM3673TLX-ADJ/NOPB
Manufacturer Homepage www.ti.com
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 1.1V
Output Voltage MAX 3.3V
Output Current 350mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 5-WFBGA, DSBGA
Manufacturer Package 5-DSBGA
Win Source Part Number 1199114-LM3673TLX-ADJ/NOPB
Manufacturer Homepage www.ti.com
Storage Condition Dry storage cabinet & Humidity protection package
LM3673TLX-ADJ/NOPB Price

LM3673TLX-ADJ/NOPB Datasheet
LM3673TLX-ADJ/NOPB Application

LM3673TLX-ADJ/NOPB Replacement
LM3673TLX-ADJ/NOPB Pdf

LM3673TLX-ADJ/NOPB Pinout
LM3673TLX-ADJ/NOPB Image

LM3673TLX-ADJ/NOPB Picture
LM3673TLX-ADJ/NOPB In Stock

LM3673TLX-ADJ/NOPB Distributor
LM3673TLX-ADJ/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC VREF SHUNT ADJ 8SOIC
59598
2-bit LVTTL to GTL transceiver
3000
Universal Voltage Monitors
419
IC MOTOR DRIVER PAR 36POWERSO
1688
IC OPAMP GP 2.2MHZ 8SOIC
4290
TRANS 2NPN 45V 0.1A SOT363
10983