Search
Filters

LM3676SD-1.8/NOPB

IC REG BUCK 1.8V 0.6A SYNC 8WSON
Manufacturer: Texas Instruments
rohs
Availability: 3,000 In Stock
The LM3676SD-1.8/NOPB is manufactured by Texas Instruments, which is available in 8-WSON (3x3), with the function of Step-Down. The part operates from 2.9V, rated over a -30°C to 85°C (TA) temperature range. Its function is based on 2MHz switching frequency, which is capable of supplying 600mA output current, with an output voltage of 1.8V.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WSON (3x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1053967-LM3676SD-1.8/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WSON (3x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1053967-LM3676SD-1.8/NOPB
LM3676SD-1.8/NOPB Price

LM3676SD-1.8/NOPB Datasheet
LM3676SD-1.8/NOPB Application

LM3676SD-1.8/NOPB Replacement
LM3676SD-1.8/NOPB Pdf

LM3676SD-1.8/NOPB Pinout
LM3676SD-1.8/NOPB Image

LM3676SD-1.8/NOPB Picture
LM3676SD-1.8/NOPB In Stock

LM3676SD-1.8/NOPB Distributor
LM3676SD-1.8/NOPB PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
N-channel 620 V, 0.95 Ω typ., 5.5 A SuperMESH3 Power MOSFET in TO-220FP, IPAKFP, IPAK, TO-220, IPAK packages
6576
High-Speed Switching Applications Analog Switch Applications
4000
IC HDMI 2.0 DISPLAYPORT 50BGA
6500
MOSFET N-CH 20V 60A LFPAK
8500
MOSFET 2N-CH 30V 17A DFN5X6
46809
IC FREQ GENERATOR/BUFFER 48-SSOP
840