The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM3676SD-3.3/NOPB

Part No LM3676SD-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 0.6A SYNC 8WSON
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
Pricing & Ordering $1.040 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
40+
$1.4120
$56.480
90+
$1.1590
$104.310
135+
$1.1220
$151.470
185+
$1.0860
$200.910
240+
$1.0500
$252.000
320+
$0.9410
$301.120
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,000 pieces
MOQ: 40 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WSON (3x3)
Win Source Part Number 1053968-LM3676SD-3.3/NOPB
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance

Description

Product Overview: LM3676SD-3.3/NOPB

The LM3676SD-3.3/NOPB is a highly efficient, fast response, step-down DC-DC converter designed and manufactured by Texas Instruments. This advanced power solution is ideal for portable and space-constrained applications requiring a regulated 3.3V output from a higher voltage source.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is suitable for powering a wide range of digital circuits and microprocessors.
  • High Efficiency: With an adaptive voltage positioning and an innovative PWM architecture, the LM3676SD-3.3/NOPB achieves high efficiency over a wide load range, making it an excellent choice for battery-powered devices.
  • Load Capacity: It can deliver up to 600mA of continuous current, ensuring reliable performance for demanding applications.
  • Small Footprint: The device comes in a compact 10-pin WSON package, which minimizes the space required on a PCB and is ideal for portable electronics.
  • Low Ripple: It offers low output voltage ripple and excellent line and load regulation, providing a stable power supply for sensitive electronics.
  • Thermal Protection: The LM3676SD-3.3/NOPB includes thermal shutdown and current limit features to protect against over-temperature and over-current conditions.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock to reduce RF interference in noise-sensitive applications.

Applications

The LM3676SD-3.3/NOPB is suitable for a variety of applications, including but not limited to:

  • Mobile phones and PDAs
  • Wireless LAN and Bluetooth devices
  • Digital cameras and portable media players
  • GPS receivers
  • Point-of-load conversions in networking and telecommunication equipment

Environmental and Regulatory Compliance

The "NOPB" suffix in the product code indicates that this device is part of Texas Instruments' green product initiative. It is lead-free and RoHS compliant, minimizing the environmental impact and meeting regulatory requirements for hazardous substances.

With its robust feature set and compact design, the LM3676SD-3.3/NOPB from Texas Instruments stands out as a versatile and reliable power management solution for a wide range of electronic devices.