The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM3724EM5X-3.08/NOPB

Part No LM3724EM5X-3.08/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVISR 3.08 SOT23-5
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
Pricing & Ordering $0.897 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
40+
$1.4120
$56.480
90+
$1.1590
$104.310
135+
$1.1220
$151.470
185+
$1.0860
$200.910
240+
$1.0500
$252.000
320+
$0.9410
$301.120
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,900 pieces
MOQ: 40 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1054005-LM3724EM5X-3.08/NOPB
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance

Description

Product Overview: LM3724EM5X-3.08/NOPB

The LM3724EM5X-3.08/NOPB is a precision microprocessor supervisory circuit designed by Texas Instruments to monitor system voltages and other vital parameters, ensuring reliable operation of microprocessor (μP) systems. This component is specifically engineered to maintain system integrity through reset control and is commonly used in a broad range of applications, including portable devices, microcontrollers, and other digital systems that require voltage monitoring.

Key Features

  • Voltage Threshold: The device has a preset threshold voltage of 3.08V, which is crucial for monitoring the supply voltage of 3.3V logic systems.
  • Reset Time Delay: It features a built-in delay to ensure the system has stabilized before the microprocessor starts up, preventing system errors during power fluctuations.
  • Low Supply Current: With its low supply current draw, the LM3724EM5X-3.08/NOPB is ideal for power-sensitive applications.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments.
  • Form Factor: It is available in a small SOT-23 package, allowing for compact PCB design and space-saving.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates that the product is manufactured without lead and is compliant with RoHS standards, making it environmentally friendly.

Applications

The LM3724EM5X-3.08/NOPB is versatile and can be used in a variety of applications, such as:

  • Computers and servers
  • Portable/battery-powered devices
  • Embedded systems
  • Networking equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3724EM5X-3.08/NOPB is no exception. It is designed to meet stringent industry standards, ensuring long-term stability and performance in your electronic systems.

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments website or contact their support team for further assistance.