Search
Filters

LM4040AIM3-4.1/NOPB

Part No : LM4040AIM3-4.1/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT 4.096V SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 73μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054219-LM4040AIM3-4.1/NOPB
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Automation & Process Control, Audio
The Texas Instruments LM4040AIM3-4.1/NOPB Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 4.096V, with a ±0.1%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 100ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 73μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054219-LM4040AIM3-4.1/NOPB
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Automation & Process Control, Audio
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM4040AIM3-4.1/NOPB
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
LM4040AIM3-4.1/NOPB Price

LM4040AIM3-4.1/NOPB Datasheet
LM4040AIM3-4.1/NOPB Application

LM4040AIM3-4.1/NOPB Replacement
LM4040AIM3-4.1/NOPB Pdf

LM4040AIM3-4.1/NOPB Pinout
LM4040AIM3-4.1/NOPB Image

LM4040AIM3-4.1/NOPB Picture
LM4040AIM3-4.1/NOPB In Stock

LM4040AIM3-4.1/NOPB Distributor
LM4040AIM3-4.1/NOPB PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 650V 12A TO-220FP
87
OPTOISO 5KV TRANSISTOR 4DIP
550
High-Performance Digital to Analog Converters
10
TRIAC ALTERNISTOR 600V TO220AB
35
Dual 2.0A, High Frequency Synchronous Step-Down DC-DC Regulator
84
MOSFET N-CH 60V 115MA SOT23-3
3108

Top Sellers