Search
Filters

LM4040B10IDBZTG4

IC VREF SHUNT 10V SOT23-3
Manufacturer: Texas Instruments
rohs
Availability: 10,000 In Stock
The Texas Instruments LM4040B10IDBZTG4 Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 10V, with a ±0.2%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 100ppm/°C.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 180μVrms
Current - Cathode 125μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1054228-LM4040B10IDBZTG4
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 180μVrms
Current - Cathode 125μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1054228-LM4040B10IDBZTG4
LM4040B10IDBZTG4 Price

LM4040B10IDBZTG4 Datasheet
LM4040B10IDBZTG4 Application

LM4040B10IDBZTG4 Replacement
LM4040B10IDBZTG4 Pdf

LM4040B10IDBZTG4 Pinout
LM4040B10IDBZTG4 Image

LM4040B10IDBZTG4 Picture
LM4040B10IDBZTG4 In Stock

LM4040B10IDBZTG4 Distributor
LM4040B10IDBZTG4 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
TVS DIODE 15VWM 30VC SOT143
44971
5 - 65 MHz 24-bit Color FPD-Link II Serializer and Deserializer
18086
IC REG BCK 2.5V 3A SYNC 16HTSSOP
394
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
114000
DIODE SCHOTTKY 20V 500MA SOD323
1370534
IC REG LDO 3.3V 0.4A SOT223
280
PIR Sensor Light Switch Controller
6242
TwinChip™ Series DO-214 are very low capacitance SIDACtor® devices designed
30000