Search
Filters

LM4040D50IDBZT

Part No : LM4040D50IDBZT
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT 5V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 95μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054309-LM4040D50IDBZT
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The Texas Instruments LM4040D50IDBZT Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 5V, with a ±1%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 150ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 95μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054309-LM4040D50IDBZT
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM4040D50IDBZT
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
LM4040D50IDBZT Price

LM4040D50IDBZT Datasheet
LM4040D50IDBZT Application

LM4040D50IDBZT Replacement
LM4040D50IDBZT Pdf

LM4040D50IDBZT Pinout
LM4040D50IDBZT Image

LM4040D50IDBZT Picture
LM4040D50IDBZT In Stock

LM4040D50IDBZT Distributor
LM4040D50IDBZT PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
POWER TRANSISTORS(3.0A,40-80V,12.5W)
2096
Band switching diode
300
IC REG LDO 9V 1A TO220-4
335
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
98
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
442
P-Channel 2.5-V (G-S) MOSFET
4735
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS
1
4,096-Bit (512x8) Bipolar PROM
26
1.3A and 1.1A, 80V and 100V, 0.30 and 0.40 Ohm, N-Channel Power MOSFETs
267

Top Sellers