Search
Filters

LM4040D50QDBZT

Part No : LM4040D50QDBZT
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT 5V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,250 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 32 pct.
Popularity Medium
Win Source Part Number 1054311-LM4040D50QDBZT
Case / Package SOT-23-3
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TA)
Current - Cathode 95μA
Noise - 10Hz to 10kHz 80μVrms
Temperature Coefficient 150ppm/°C
Tolerance ±1%
Output Current 15mA
Nominal Output Voltage (Min/Fixed) 5V
Output Type Fixed
Reference Type Shunt
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The Texas Instruments LM4040D50QDBZT Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 5V, with a ±1%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 150ppm/°C.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 32 pct.
Popularity Medium
Win Source Part Number 1054311-LM4040D50QDBZT
Case / Package SOT-23-3
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TA)
Current - Cathode 95μA
Noise - 10Hz to 10kHz 80μVrms
Temperature Coefficient 150ppm/°C
Tolerance ±1%
Output Current 15mA
Nominal Output Voltage (Min/Fixed) 5V
Output Type Fixed
Reference Type Shunt
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM4040D50QDBZT
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
LM4040D50QDBZT Price

LM4040D50QDBZT Datasheet
LM4040D50QDBZT Application

LM4040D50QDBZT Replacement
LM4040D50QDBZT Pdf

LM4040D50QDBZT Pinout
LM4040D50QDBZT Image

LM4040D50QDBZT Picture
LM4040D50QDBZT In Stock

LM4040D50QDBZT Distributor
LM4040D50QDBZT PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 20V 4.1A 4UWLB
6288
TVS DIODE 8VWM 13.6VC SMD
38704
TRANS PNP 80V 1A ATV
250
IC REGULATOR DDR TERM 8-SOIC
50
DIODE ARRAY GP 80V 100MA SC74A
120
POT 20K OHM 2W WIREWOUND LINEAR
80
PLL FM Stereo Demodulator
67

Top Sellers