Search
Filters

LM4040EEM3X-2.5/NOPB

Part No : LM4040EEM3X-2.5/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT 2.5V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,280 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±2%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 73μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054333-LM4040EEM3X-2.5/NOPB
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
The Texas Instruments LM4040EEM3X-2.5/NOPB Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±2%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 150ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±2%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 73μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054333-LM4040EEM3X-2.5/NOPB
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM4040EEM3X-2.5/NOPB
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
LM4040EEM3X-2.5/NOPB Price

LM4040EEM3X-2.5/NOPB Datasheet
LM4040EEM3X-2.5/NOPB Application

LM4040EEM3X-2.5/NOPB Replacement
LM4040EEM3X-2.5/NOPB Pdf

LM4040EEM3X-2.5/NOPB Pinout
LM4040EEM3X-2.5/NOPB Image

LM4040EEM3X-2.5/NOPB Picture
LM4040EEM3X-2.5/NOPB In Stock

LM4040EEM3X-2.5/NOPB Distributor
LM4040EEM3X-2.5/NOPB PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
LMH6624/LMH6626 Single/Dual Ultra Low Noise Wideband Operational Amplifier | IC OPAMP VFB 2 CIRCUIT 8VSSOP
578
MOSFET 2N-CH 11V 30MA SOT143R
2329
AC/DC Secondary-Side Controller for Qualcomm
24
Power MOSFET
6208
IC SWITCH QUAD 1X1 14DHVQFN
3600

Top Sellers