Search
Filters

LM4041D12IDBZTG4

Part No : LM4041D12IDBZTG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT 1.225V SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054363-LM4041D12IDBZTG4
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The Texas Instruments LM4041D12IDBZTG4 Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.225V, with a ±1%. Excellent performance is maintained at 12mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 150ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054363-LM4041D12IDBZTG4
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM4041D12IDBZTG4
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
LM4041D12IDBZTG4 Price

LM4041D12IDBZTG4 Datasheet
LM4041D12IDBZTG4 Application

LM4041D12IDBZTG4 Replacement
LM4041D12IDBZTG4 Pdf

LM4041D12IDBZTG4 Pinout
LM4041D12IDBZTG4 Image

LM4041D12IDBZTG4 Picture
LM4041D12IDBZTG4 In Stock

LM4041D12IDBZTG4 Distributor
LM4041D12IDBZTG4 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
Multi-Channel Digital Audio Decoders
157
IC OPAMP CHOPPER 3MHZ TSOT23-5
416
MOSFET N-CH 500V 5A TO-220AB
4010
IC DUAL LINE DRIVER 14SO
264
TRANSISTOR ARRAYS
29
N-channel 500V - 0.29Ω - 11A - TO-220 /FP- D2PAK - DPAK Second generation MDmesh™ Power MOSFET | MOSFET N-CH 500V 11A DPAK
287
DOCSIS 3.0 DATA MODEM
5828

Top Sellers