Search
Filters

LM4041EEM3X-1.2/NOPB

Part No :
LM4041EEM3X-1.2/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SHUNT 1.225V SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20,894 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±2%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 73μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054376-LM4041EEM3X-1.2/NOPB
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
The Texas Instruments LM4041EEM3X-1.2/NOPB Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.225V, with a ±2%. Excellent performance is maintained at 12mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 150ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±2%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 73μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054376-LM4041EEM3X-1.2/NOPB
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM4041EEM3X-1.2/NOPB
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
LM4041EEM3X-1.2/NOPB Price

LM4041EEM3X-1.2/NOPB Datasheet
LM4041EEM3X-1.2/NOPB Application

LM4041EEM3X-1.2/NOPB Replacement
LM4041EEM3X-1.2/NOPB Pdf

LM4041EEM3X-1.2/NOPB Pinout
LM4041EEM3X-1.2/NOPB Image

LM4041EEM3X-1.2/NOPB Picture
LM4041EEM3X-1.2/NOPB In Stock

LM4041EEM3X-1.2/NOPB Distributor
LM4041EEM3X-1.2/NOPB PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 128KB FLASH 80LQFP
3
IC SHIFT REGISTER 8BIT 16-SOIC
570
SAW Filter 868 MHz
95
High-Accuracy Ultralow IQ, 1.5 A, anyCAP Low Dropout Regulator
13
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
3400
Minigator Clip To Stacking Banana Plug
1
DC/DC CONVERTERS 28 VOLT INPUT
GENERAL-USE RECTIFIER DIODE
75
WL-SMSW SMD chip LED side view mono-color waterclear | LED GREEN CLEAR 1204 SMD R/A
484

Top Sellers